Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066946-FDD8796
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 2610pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
N-Channel MOSFET 25V 35A 5.7mR TO-252-3 SMT Product overview: FDD8796 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 35A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 35A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8796 can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 35A, 25V, 0.008ohm, N-Channel, MOSFET, TO-252AA
Power Field-Effect Transistor, 35A, 25V, 0.008ohm, N-Channel, MOSFET, TO-252AA
N-Channel 25V 35A (Tc) 88W (Tc) Surface Mount TO-252AA
MOSFET N-CH 25V 35A TO252AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 066946-FDD8796 | 278-FDD8796 | FDD8796 | FDD8796TR-ND | FDD8796 | FDD8796 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8796 | N-Channel 25V 35A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 25 volts | |||||
| PD | 88000 milliwatts | 88000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |