onsemi Single FETs, MOSFETs FDD86567-F085

Description
N-Channel 60V 100A (Tc) 227W (Tj) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 227W (Tj) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD86567-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86567-F085TR-ND
Single FETs, MOSFETs FDD86567-F085TR-ND
N-Channel 60V 100A (Tc) 227W (Tj) Surface Mount TO-252AA

N-Channel 60V 100A (Tc) 227W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86567-F085DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86567-F085DKR-ND
Single FETs, MOSFETs FDD86567-F085DKR-ND
N-Channel 60V 100A (Tc) 227W (Tj) Surface Mount TO-252AA

N-Channel 60V 100A (Tc) 227W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86567-F085CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86567-F085CT-ND
Single FETs, MOSFETs FDD86567-F085CT-ND
N-Channel 60V 100A (Tc) 227W (Tj) Surface Mount TO-252AA

N-Channel 60V 100A (Tc) 227W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 100A DPAK MOSFET Transistor
2088-FDD86567-F085
N-Channel 60V 100A DPAK MOSFET Transistor 2088-FDD86567-F085
MOSFETs 60V, 100A, 2.6mO, DPAK N-Channel PowerTrench Product overview: FDD86567-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86567-F085 can be used for catalog matching and distributor lookup.

MOSFETs 60V, 100A, 2.6mO, DPAK
N-Channel PowerTrench Product overview: FDD86567-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86567-F085 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86567-F085 - 871633-FDD86567-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86567-F085
871633-FDD86567-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86567-F085 871633-FDD86567-F085
Manufacturer: ON Semiconductor Win Source Part Number: 871633-FDD86567-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 100A (Tc) 227W (Tj) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: FDD86567 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDD86567_F085, FDD86567_F085CT, FDD86567_F085TR, FDD86567_F085CT-ND, FDD86567-F085DKR, FDD86567_F085TR-ND, FDD86567_F085DKR, FDD86567-F085CT, FDD86567-F085TR, FDD86567_F085DKR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 871633-FDD86567-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 100A (Tc) 227W (Tj) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDD86567
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDD86567_F085, FDD86567_F085CT, FDD86567_F085TR, FDD86567_F085CT-ND, FDD86567-F085DKR, FDD86567_F085TR-ND, FDD86567_F085DKR, FDD86567-F085CT, FDD86567-F085TR, FDD86567_F085DKR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NMOS DPAK 60V 3.2 MOHM

MOSFET NMOS DPAK 60V 3.2 MOHM

Buy Now Datasheet
Single FETs, MOSFETs - FDD86567-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD86567-F085
Single FETs, MOSFETs FDD86567-F085
MOSFET N-CH 60V 100A DPAK

MOSFET N-CH 60V 100A DPAK

Supplier's Site Datasheet
Mosfet, Aec-Q101, Nch, 100A, 60V, To-252; Transistor Polarity Onsemi - 07AH3902 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Nch, 100A, 60V, To-252; Transistor Polarity Onsemi
07AH3902
Mosfet, Aec-Q101, Nch, 100A, 60V, To-252; Transistor Polarity Onsemi 07AH3902
MOSFET, AEC-Q101, NCH, 100A, 60V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; PowerRoHS Compliant: Yes

MOSFET, AEC-Q101, NCH, 100A, 60V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD86567-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD86567-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD86567-F085
MOSFET N-CH 60V 100A DPAK

MOSFET N-CH 60V 100A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD86567-F085TR-ND 2088-FDD86567-F085 871633-FDD86567-F085 FDD86567-F085 FDD86567-F085 07AH3902 FDD86567-F085
Product Name Single FETs, MOSFETs N-Channel 60V 100A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86567-F085 MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, Nch, 100A, 60V, To-252; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
PD 227 milliwatts 227000 milliwatts
Unlock Full Specs
to access all available technical data