onsemi MOSFETs FDD8647L

Description
MOSFET N-Channel 40V 14A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 40V 14A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7599119 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599119
MOSFETs 7599119
MOSFET N-Channel 40V 14A DPAK

MOSFET N-Channel 40V 14A DPAK

Supplier's Site
MOSFETs - 7599119P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599119P
MOSFETs 7599119P
MOSFET N-Channel 40V 14A DPAK

MOSFET N-Channel 40V 14A DPAK

Supplier's Site
MOSFETs - 1662468 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662468
MOSFETs 1662468
MOSFET N-Channel 40V 14A DPAK

MOSFET N-Channel 40V 14A DPAK

Supplier's Site
Single FETs, MOSFETs - FDD8647LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8647LTR-ND
Single FETs, MOSFETs FDD8647LTR-ND
N-Channel 40V 14A (Ta), 42A (Tc) 3.1W (Ta), 43W (Tc) Surface Mount TO-252AA

N-Channel 40V 14A (Ta), 42A (Tc) 3.1W (Ta), 43W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD8647LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8647LDKR-ND
Single FETs, MOSFETs FDD8647LDKR-ND
N-Channel 40V 14A (Ta), 42A (Tc) 3.1W (Ta), 43W (Tc) Surface Mount TO-252AA

N-Channel 40V 14A (Ta), 42A (Tc) 3.1W (Ta), 43W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD8647LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8647LCT-ND
Single FETs, MOSFETs FDD8647LCT-ND
N-Channel 40V 14A (Ta), 42A (Tc) 3.1W (Ta), 43W (Tc) Surface Mount TO-252AA

N-Channel 40V 14A (Ta), 42A (Tc) 3.1W (Ta), 43W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDD8647L
20V MOSFET Transistor 2088-FDD8647L
MOSFETs 40/20V Nch Power Trench Product overview: FDD8647L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8647L can be used for catalog matching and distributor lookup.

MOSFETs 40/20V Nch Power Trench Product overview: FDD8647L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8647L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8647L - 1038124-FDD8647L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8647L
1038124-FDD8647L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8647L 1038124-FDD8647L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038124-FDD8647L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14A (Ta), 42A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1640pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038124-FDD8647L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 14A (Ta), 42A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1640pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDD8647L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD8647L
Single FETs, MOSFETs FDD8647L
MOSFET N-CH 40V 14A/42A DPAK

MOSFET N-CH 40V 14A/42A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD8647L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD8647L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD8647L
MOSFET N-CH 40V 14A/42A DPAK

MOSFET N-CH 40V 14A/42A DPAK

Supplier's Site
Mosfet, N-Ch, 40V, 42A, To-252-3; Channel Type Onsemi - 31Y1362 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 42A, To-252-3; Channel Type Onsemi
31Y1362
Mosfet, N-Ch, 40V, 42A, To-252-3; Channel Type Onsemi 31Y1362
MOSFET, N-CH, 40V, 42A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 42A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK T/R - 598-FDD8647L - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK T/R
598-FDD8647L
Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK T/R 598-FDD8647L
Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK T/R

Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7599119 7599119P FDD8647LTR-ND 2088-FDD8647L 1038124-FDD8647L FDD8647L FDD8647L 31Y1362 598-FDD8647L
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8647L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 42A, To-252-3; Channel Type Onsemi Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK T/R
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Number of units in IC 1 1
PD 3.1 milliwatts 3100 to 43000 milliwatts 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data