N-Channel 80V 90A (Tc) 150W (Tj) Surface Mount TO-252AA
N-Channel 80V 90A (Tc) 150W (Tj) Surface Mount TO-252AA
N-Channel 80V 90A (Tc) 150W (Tj) Surface Mount TO-252AA
MOSFETs 80V 90A Dual DPAK N-Chnl PowerTrench Product overview: FDD86369-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, 90A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86369-F085 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 871632-FDD86369-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 90A (Tc) 150W (Tj) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDD86369
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDD86369_F085CT, FDD86369_F085CT-ND, FDD86369_F085TR, FDD86369_F085DKR-ND,
MOSFET 80V 90A Dual DPAK N-Chnl PowerTrench
MOSFET N-CH 80V 90A DPAK
MOSFET N-CH 80V 90A DPAK
MOSFET, N-CH, 80V, 90A, 175DEG C, 150W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD86369-F085TR-ND | 2088-FDD86369-F085 | 871632-FDD86369-F085 | FDD86369-F085 | FDD86369-F085 | FDD86369-F085 | 54AH8629 |
| Product Name | Single FETs, MOSFETs | Dual 80V 90A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86369-F085 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 80V, 90A, 175Deg C, 150W Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 150 milliwatts | 150000 milliwatts |