N-Channel 80V 100A (Tc) 227W (Tj) Surface Mount D-PAK (TO-252)
N-Channel 80V 100A (Tc) 227W (Tj) Surface Mount D-PAK (TO-252)
N-Channel 80V 100A (Tc) 227W (Tj) Surface Mount D-PAK (TO-252)
Manufacturer: ON Semiconductor
Win Source Part Number: 871631-FDD86367
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 100A (Tc) 227W (Tj) Surface Mount D-PAK (TO-252)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDD863
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDD86367-ND, FDD86367OSCT, FDD86367OSDKR, FDD86367OSTR
MOSFETs MV7 80/20V 1000A N-chanPwrTrnchMOSFET
FDD86367 - N-Channel PowerTrench MOSFET 80 V, 100 A
MOSFET N-CH 80V 100A DPAK
MOSFET MV7 80/20V 1000A N-chanPwrTrnchMOSFET
MOSFET N-CH 80V 100A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDD86367OSTR-ND | 871631-FDD86367 | 2088-FDD86367 | FDD86367 | FDD86367 | FDD86367 | FDD86367 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86367 | 20V 1000A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-PAK (TO-252) | Reel | DPAK-JDEC | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| MOSFET Operating Mode | Enhancement |