N-Channel 40V 50A (Tc) 65W (Tc) Surface Mount TO-252AA
MOSFET 40V 50A N-Channel PowerTrench
MOSFET N-CH 40V 50A DPAK
MOSFET N-CH 40V 50A DPAK
MOSFET N-CH 40V 50A DPAK
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDD8447L-F085TR-ND | FDD8447L-F085 | FDD8447L-F085 | 598-FDD8447L-F085 | FDD8447L-F085 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | MOSFET N-CH 40V 50A DPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | SILICON | |||
| V(BR)DSS | 40 volts | 40 volts |