onsemi N-Channel 150V 18V MOSFET Transistor FDD770N15A

Description
MOSFETs 150V/18V N Channel PowerTrench MOSFET Product overview: FDD770N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 18V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD770N15A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 150V/18V N Channel PowerTrench MOSFET Product overview: FDD770N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 18V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD770N15A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 150V 18V MOSFET Transistor
2088-FDD770N15A
N-Channel 150V 18V MOSFET Transistor 2088-FDD770N15A
MOSFETs 150V/18V N Channel PowerTrench MOSFET Product overview: FDD770N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 18V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD770N15A can be used for catalog matching and distributor lookup.

MOSFETs 150V/18V N Channel PowerTrench MOSFET Product overview: FDD770N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 18V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD770N15A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD770N15A - 1038106-FDD770N15A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD770N15A
1038106-FDD770N15A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD770N15A 1038106-FDD770N15A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038106-FDD770N15A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 765pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038106-FDD770N15A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 765pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDD770N15ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD770N15ADKR-ND
Single FETs, MOSFETs FDD770N15ADKR-ND
N-Channel 150V 18A (Tc) 56.8W (Tc) Surface Mount TO-252AA

N-Channel 150V 18A (Tc) 56.8W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD770N15ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD770N15ACT-ND
Single FETs, MOSFETs FDD770N15ACT-ND
N-Channel 150V 18A (Tc) 56.8W (Tc) Surface Mount TO-252AA

N-Channel 150V 18A (Tc) 56.8W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD770N15ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD770N15ATR-ND
Single FETs, MOSFETs FDD770N15ATR-ND
N-Channel 150V 18A (Tc) 56.8W (Tc) Surface Mount TO-252AA

N-Channel 150V 18A (Tc) 56.8W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 8090938P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090938P
MOSFETs 8090938P
MOSFET, Fairchild, FDD770N15A

MOSFET, Fairchild, FDD770N15A

Supplier's Site
MOSFETs - 8090938 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090938
MOSFETs 8090938
MOSFET, Fairchild, FDD770N15A

MOSFET, Fairchild, FDD770N15A

Supplier's Site
MOSFETs - 1663423 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663423
MOSFETs 1663423
MOSFET, Fairchild, FDD770N15A

MOSFET, Fairchild, FDD770N15A

Supplier's Site
 - FDD770N15A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 18A I(D), 150V, 0.077ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Power Field-Effect Transistor, 18A I(D), 150V, 0.077ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V/18V N Channel PowerTrench MOSFET

MOSFET 150V/18V N Channel PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDD770N15A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD770N15A
Single FETs, MOSFETs FDD770N15A
MOSFET N CH 150V 18A DPAK

MOSFET N CH 150V 18A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 18A, To-252-3; Transistor Polarity Onsemi - 46AC0769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 18A, To-252-3; Transistor Polarity Onsemi
46AC0769
Mosfet, N-Ch, 150V, 18A, To-252-3; Transistor Polarity Onsemi 46AC0769
MOSFET, N-CH, 150V, 18A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 18A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD770N15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD770N15A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD770N15A
MOSFET N CH 150V 18A DPAK

MOSFET N CH 150V 18A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDD770N15A 1038106-FDD770N15A FDD770N15ADKR-ND 8090938P 8090938 FDD770N15A FDD770N15A FDD770N15A 46AC0769 FDD770N15A
Product Name N-Channel 150V 18V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD770N15A Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 150V, 18A, To-252-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0200 kS
PD 56.8 milliwatts 56800 milliwatts 56800 milliwatts
Package Type Reel SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) DPAK-JDEC TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data