onsemi Single FETs, MOSFETs FDD6796

Description
N-Channel 25V 20A (Ta), 40A (Tc) 3.7W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 25V 20A (Ta), 40A (Tc) 3.7W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD6796TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6796TR-ND
Single FETs, MOSFETs FDD6796TR-ND
N-Channel 25V 20A (Ta), 40A (Tc) 3.7W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 25V 20A (Ta), 40A (Tc) 3.7W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
FETs - Single - FDD6796 - 1173780-FDD6796 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDD6796
1173780-FDD6796
FETs - Single - FDD6796 1173780-FDD6796
Manufacturer: ON Semiconductor Win Source Part Number: 1173780-FDD6796 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-PAK (TO-252) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 3.7W, 42W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 20A, 40A Rds On (Maximum) at Id, Vgs: 5.7mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 41nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2315pF at 13V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173780-FDD6796
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 3.7W, 42W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 20A, 40A
Rds On (Maximum) at Id, Vgs: 5.7mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 41nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2315pF at 13V

Buy Now
Singapore, Singapore
25V 20A MOSFET Transistor
278-FDD6796
25V 20A MOSFET Transistor 278-FDD6796
MOSFET N-CH 25V 20A D-PAK Product overview: FDD6796 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6796 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 20A D-PAK Product overview: FDD6796 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6796 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6796 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6796
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6796
MOSFET N-CH 25V 20A/40A DPAK

MOSFET N-CH 25V 20A/40A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD6796TR-ND 1173780-FDD6796 278-FDD6796 FDD6796
Product Name Single FETs, MOSFETs FETs - Single - FDD6796 25V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF6215S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details