onsemi P-Channel 30V MOSFET Transistor FDD6685

Description
MOSFETs 30V P-Channel PowerTrench Product overview: FDD6685 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD6685 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V P-Channel PowerTrench Product overview: FDD6685 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD6685 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30V MOSFET Transistor
2088-FDD6685
P-Channel 30V MOSFET Transistor 2088-FDD6685
MOSFETs 30V P-Channel PowerTrench Product overview: FDD6685 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD6685 can be used for catalog matching and distributor lookup.

MOSFETs 30V P-Channel PowerTrench Product overview: FDD6685 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD6685 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8090916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090916
MOSFETs 8090916
MOSFET, Fairchild, FDD6685

MOSFET, Fairchild, FDD6685

Supplier's Site
MOSFETs - 8090916P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090916P
MOSFETs 8090916P
MOSFET, Fairchild, FDD6685

MOSFET, Fairchild, FDD6685

Supplier's Site
MOSFETs - 1662044 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662044
MOSFETs 1662044
MOSFET, Fairchild, FDD6685

MOSFET, Fairchild, FDD6685

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6685 - 131865-FDD6685 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6685
131865-FDD6685
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6685 131865-FDD6685
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131865-FDD6685 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 52W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 5V Max Input Capacitance: 1715pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 20 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131865-FDD6685
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 52W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 5V
Max Input Capacitance: 1715pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 20 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
 - FDD6685 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 11A, 30V, 0.02ohm, P-Channel, MOSFET, TO-252

Power Field-Effect Transistor, 11A, 30V, 0.02ohm, P-Channel, MOSFET, TO-252

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD6685TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6685TR-ND
Single FETs, MOSFETs FDD6685TR-ND
P-Channel 30V 11A (Ta), 40A (Tc) 52W (Ta) Surface Mount TO-252AA

P-Channel 30V 11A (Ta), 40A (Tc) 52W (Ta) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD6685CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6685CT-ND
Single FETs, MOSFETs FDD6685CT-ND
P-Channel 30V 11A (Ta), 40A (Tc) 52W (Ta) Surface Mount TO-252AA

P-Channel 30V 11A (Ta), 40A (Tc) 52W (Ta) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD6685DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6685DKR-ND
Single FETs, MOSFETs FDD6685DKR-ND
P-Channel 30V 11A (Ta), 40A (Tc) 52W (Ta) Surface Mount TO-252AA

P-Channel 30V 11A (Ta), 40A (Tc) 52W (Ta) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD6685 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD6685
Single FETs, MOSFETs FDD6685
MOSFET P-CH 30V 11A/40A TO252

MOSFET P-CH 30V 11A/40A TO252

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDD6685
Triode/MOS Tube/Transistor >> MOSFETs FDD6685
30V 20mΩ@10V,11A 52W 3V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

30V 20mΩ@10V,11A 52W 3V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDD6685
MOSFET FDD6685
MOSFET 30V P-Channel PowerTrench

MOSFET 30V P-Channel PowerTrench

Buy Now Datasheet
Mosfet, P Channel, -30V, -40A, To-252-3; Channel Type Onsemi - 29X6686 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -40A, To-252-3; Channel Type Onsemi
29X6686
Mosfet, P Channel, -30V, -40A, To-252-3; Channel Type Onsemi 29X6686
MOSFET, P CHANNEL, -30V, -40A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -40A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 40A, To-252; Channel Type Onsemi - 60J0586 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 40A, To-252; Channel Type Onsemi
60J0586
P Channel Mosfet, -30V, 40A, To-252; Channel Type Onsemi 60J0586
P CHANNEL MOSFET, -30V, 40A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 40A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6685 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6685
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6685
MOSFET P-CH 30V 11A/40A TO252

MOSFET P-CH 30V 11A/40A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDD6685 8090916 8090916P 131865-FDD6685 FDD6685 FDD6685TR-ND FDD6685 FDD6685 FDD6685 29X6686 FDD6685
Product Name P-Channel 30V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6685 Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, P Channel, -30V, -40A, To-252-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0260 kS
PD 52 milliwatts 52000 milliwatts 52000 milliwatts 52000 milliwatts
Package Type Reel TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); TO-252 DPAK-JDEC TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data