onsemi 30V 75A DPAK MOSFET Transistor FDD6682

Description
75A, 30V, 0.0062ohm, N-Channel Power MOSFET, TO-252
Request a Quote Datasheet
Description
75A, 30V, 0.0062ohm, N-Channel Power MOSFET, TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDD6682 - Rochester Electronics
Newburyport, MA, United States
75A, 30V, 0.0062ohm, N-Channel Power MOSFET, TO-252

75A, 30V, 0.0062ohm, N-Channel Power MOSFET, TO-252

Supplier's Site Datasheet
Singapore, Singapore
30V 75A DPAK MOSFET Transistor
278-FDD6682
30V 75A DPAK MOSFET Transistor 278-FDD6682
MOSFET N-CH 30V 75A DPAK Product overview: FDD6682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6682 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 75A DPAK Product overview: FDD6682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6682 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6682 - 066935-FDD6682 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6682
066935-FDD6682
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6682 066935-FDD6682
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066935-FDD6682 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 31nC @ 5V Max Input Capacitance: 2400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066935-FDD6682
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 31nC @ 5V
Max Input Capacitance: 2400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6682
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6682
MOSFET N-CH 30V 75A DPAK

MOSFET N-CH 30V 75A DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD6682 278-FDD6682 066935-FDD6682 FDD6682
Product Name 30V 75A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6682 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
rDS(on) 0.0062 ohms
Package Type TO-252 (DPAK); TO-252 Bulk SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 71000 milliwatts 71000 milliwatts
Unlock Full Specs
to access all available technical data