84A, 30V, 0.005ohm, N-Channel Power MOSFET, TO-252
N-CHANNEL POWER MOSFET Product overview: FDD6670AL_NL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6670AL_NL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1058780-FDD6670AL_NL
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 84A (Ta)
Rds On (Max) @ Id, Vgs: 5mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.6W (Ta)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 3845 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDD6670AL_NLFDD6670A
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-FDD6670AL_NL,FA
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-CHANNEL POWER MOSFET
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | FDD6670AL_NL | 278-FDD6670AL_NL | 1058780-FDD6670AL_NL | FDD6670AL_NL |
| Product Name | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | ||
| rDS(on) | 0.0050 ohms | |||
| Package Type | TO-252 (DPAK); TO-252 | Bulk | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| PD | 1600 milliwatts | 1600 milliwatts |