onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDD6670A_NL

Description
15A, 30V, 0.008ohm, N-Channel Power MOSFET, TO-252
Request a Quote Datasheet
Description
15A, 30V, 0.008ohm, N-Channel Power MOSFET, TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDD6670A_NL - Rochester Electronics
Newburyport, MA, United States
15A, 30V, 0.008ohm, N-Channel Power MOSFET, TO-252

15A, 30V, 0.008ohm, N-Channel Power MOSFET, TO-252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058781-FDD6670A_NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058781-FDD6670A_NL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058781-FDD6670A_NL
Win Source Part Number: 1058781-FDD6670A_NL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 66A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.3W (Ta), 63W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1755 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD6670A_NLFDD6670A- NL; FDD6670ANL; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCFDD6670A_NL,21 56-FDD6670A_NL Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1058781-FDD6670A_NL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 66A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.3W (Ta), 63W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1755 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDD6670A_NLFDD6670A-NL; FDD6670ANL;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFDD6670A_NL,2156-FDD6670A_NL
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-FDD6670A_NL
N-Channel MOSFET Transistor 278-FDD6670A_NL
N-CHANNEL POWER MOSFET Product overview: FDD6670A_NL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6670A_NL can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: FDD6670A_NL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6670A_NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6670A_NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6670A_NL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6670A_NL
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD6670A_NL 1058781-FDD6670A_NL 278-FDD6670A_NL FDD6670A_NL
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
rDS(on) 0.0080 ohms
Package Type TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK) Bulk 1755 pF @ 15 V
QG 22 nC
Unlock Full Specs
to access all available technical data