onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6606 FDD6606

Description
75A, 30V, N-Channel Power MOSFET, TO-252
Request a Quote Datasheet
Description
75A, 30V, N-Channel Power MOSFET, TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDD6606 - Rochester Electronics
Newburyport, MA, United States
75A, 30V, N-Channel Power MOSFET, TO-252

75A, 30V, N-Channel Power MOSFET, TO-252

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6606 - 066929-FDD6606 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6606
066929-FDD6606
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6606 066929-FDD6606
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066929-FDD6606 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 31nC @ 5V Max Input Capacitance: 2400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066929-FDD6606
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 31nC @ 5V
Max Input Capacitance: 2400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 75A MOSFET Transistor
278-FDD6606
30V 75A MOSFET Transistor 278-FDD6606
MOSFET N-CH 30V 75A D-PAK Product overview: FDD6606 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6606 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 75A D-PAK Product overview: FDD6606 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6606 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD6606-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6606-ND
Single FETs, MOSFETs FDD6606-ND
N-Channel 30V 75A (Ta) 71W (Tc) Surface Mount TO-252AA

N-Channel 30V 75A (Ta) 71W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6606 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6606
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6606
MOSFET N-CH 30V 75A D-PAK

MOSFET N-CH 30V 75A D-PAK

Supplier's Site
MOSFET N-CH 30V 75A D-PAK - 598-FDD6606 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 75A D-PAK
598-FDD6606
MOSFET N-CH 30V 75A D-PAK 598-FDD6606
MOSFET N-CH 30V 75A D-PAK

MOSFET N-CH 30V 75A D-PAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD6606 066929-FDD6606 278-FDD6606 FDD6606-ND FDD6606 598-FDD6606
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6606 30V 75A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 75A D-PAK
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data