Win Source Part Number: 1110574-FDD5N53TM
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 530 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 40W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 640 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFDD5N53TM,2156
Drive Voltage (Max Rds On, Min Rds On): 10V
N-CHANNEL POWER MOSFET
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1110574-FDD5N53TM | FDD5N53TM |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |
| QG | 15 nC | |
| PD | 40000 milliwatts |