onsemi N-Channel 4A 500V 1.4OHM MOSFET Transistor FDD5N50TM

Description
4A, 500V, 1.4OHM, N-CHANNEL POWE Product overview: FDD5N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 500V, 1.4OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 500V, 1.4OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD5N50TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A, 500V, 1.4OHM, N-CHANNEL POWE Product overview: FDD5N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 500V, 1.4OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 500V, 1.4OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD5N50TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 4A 500V 1.4OHM MOSFET Transistor
278-FDD5N50TM
N-Channel 4A 500V 1.4OHM MOSFET Transistor 278-FDD5N50TM
4A, 500V, 1.4OHM, N-CHANNEL POWE Product overview: FDD5N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 500V, 1.4OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 500V, 1.4OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD5N50TM can be used for catalog matching and distributor lookup.

4A, 500V, 1.4OHM, N-CHANNEL POWE Product overview: FDD5N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 500V, 1.4OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 500V, 1.4OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD5N50TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N50TM - 718363-FDD5N50TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N50TM
718363-FDD5N50TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N50TM 718363-FDD5N50TM
Manufacturer: ON Semiconductor Win Source Part Number: 718363-FDD5N50TM Manufacturer Homepage: www.onsemi.com Reference case: SOT-252 Reference Date Code: 1028+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 718363-FDD5N50TM
Manufacturer Homepage: www.onsemi.com
Reference case: SOT-252
Reference Date Code: 1028+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - FDD5N50TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
FDD5N50TM
Integrated Circuits (ICs) - Transistors - MOSFETs FDD5N50TM
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FDD5N50TM 718363-FDD5N50TM FDD5N50TM
Product Name N-Channel 4A 500V 1.4OHM MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N50TM Integrated Circuits (ICs) - Transistors - MOSFETs
PD 40000 milliwatts
Unlock Full Specs
to access all available technical data