onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4N60NZ FDD4N60NZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173759-FDD4N60NZ Series: UniFET-II Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3.4A (Tc) Family Name: FDD4N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252, (D-Pak) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10.8nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 510pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 114W (Tc) Rds On (Maximum) @ Id, Vgs: 2.5 Ohm @ 1.7A, 10V Alternative Parts (Cross-Reference): TSM4N60CP RO; AOD4T60; AOD2HC60; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173759-FDD4N60NZ Series: UniFET-II Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3.4A (Tc) Family Name: FDD4N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252, (D-Pak) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10.8nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 510pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 114W (Tc) Rds On (Maximum) @ Id, Vgs: 2.5 Ohm @ 1.7A, 10V Alternative Parts (Cross-Reference): TSM4N60CP RO; AOD4T60; AOD2HC60; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4N60NZ - 1173759-FDD4N60NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4N60NZ
1173759-FDD4N60NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4N60NZ 1173759-FDD4N60NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173759-FDD4N60NZ Series: UniFET-II Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3.4A (Tc) Family Name: FDD4N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252, (D-Pak) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10.8nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 510pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 114W (Tc) Rds On (Maximum) @ Id, Vgs: 2.5 Ohm @ 1.7A, 10V Alternative Parts (Cross-Reference): TSM4N60CP RO; AOD4T60; AOD2HC60; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173759-FDD4N60NZ
Series: UniFET-II
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.4A (Tc)
Family Name: FDD4N60NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-252, (D-Pak)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 10.8nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 510pF @ 25V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 114W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.5 Ohm @ 1.7A, 10V
Alternative Parts (Cross-Reference): TSM4N60CP RO; AOD4T60; AOD2HC60;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 3.4A DPAK MOSFET Transistor
278-FDD4N60NZ
N-Channel 600V 3.4A DPAK MOSFET Transistor 278-FDD4N60NZ
600V N-Channel Power MOSFET, 3.4A, 1.9Ω, DPAK Product overview: FDD4N60NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD4N60NZ can be used for catalog matching and distributor lookup.

600V N-Channel Power MOSFET, 3.4A, 1.9Ω, DPAK Product overview: FDD4N60NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD4N60NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FDD4N60NZ - Rochester Electronics
Newburyport, MA, United States
FDD4N60NZ - Power Field-Effect Transistor, 3.4A, 600V, 2.5ohm, N-Channel, MOSFET, TO-252AA

FDD4N60NZ - Power Field-Effect Transistor, 3.4A, 600V, 2.5ohm, N-Channel, MOSFET, TO-252AA

Supplier's Site Datasheet
 - FDD4N60NZ - Rochester Electronics
Newburyport, MA, United States
FDD4N60NZ - Power Field-Effect Transistor, 3.4A, 600V, 2.5ohm, N-Channel, MOSFET, TO-252AA

FDD4N60NZ - Power Field-Effect Transistor, 3.4A, 600V, 2.5ohm, N-Channel, MOSFET, TO-252AA

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD4N60NZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD4N60NZTR-ND
Single FETs, MOSFETs FDD4N60NZTR-ND
N-Channel 600V 3.4A (Tc) 114W (Tc) Surface Mount TO-252AA

N-Channel 600V 3.4A (Tc) 114W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 2.5A Output Current GateDrive Optocopler

MOSFET 2.5A Output Current GateDrive Optocopler

Buy Now Datasheet
Mosfet, N-Ch, 600V, 3.4A, 150Deg C, 114W Rohs Compliant Onsemi - 54AH8623 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 3.4A, 150Deg C, 114W Rohs Compliant Onsemi
54AH8623
Mosfet, N-Ch, 600V, 3.4A, 150Deg C, 114W Rohs Compliant Onsemi 54AH8623
MOSFET, N-CH, 600V, 3.4A, 150DEG C, 114W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 3.4A, 150DEG C, 114W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD4N60NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD4N60NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD4N60NZ
MOSFET N-CH 600V 3.4A DPAK

MOSFET N-CH 600V 3.4A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1173759-FDD4N60NZ 278-FDD4N60NZ FDD4N60NZ FDD4N60NZTR-ND FDD4N60NZ 54AH8623 FDD4N60NZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4N60NZ N-Channel 600V 3.4A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 3.4A, 150Deg C, 114W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 114000 milliwatts 114000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 510 pF @ 25 V
Unlock Full Specs
to access all available technical data