onsemi Single FETs, MOSFETs FDD4243-F085P

Description
P-Channel 40V 14A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 40V 14A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD4243-F085P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD4243-F085P-ND
Single FETs, MOSFETs FDD4243-F085P-ND
P-Channel 40V 14A (Tc) 50W (Tc) Surface Mount TO-252AA

P-Channel 40V 14A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1129960-FDD4243-F085P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1129960-FDD4243-F085P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1129960-FDD4243-F085P
Win Source Part Number: 1129960-FDD4243-F085 P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 44mOhm @ 6.7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 50W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1550 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD4243F085P; FDD4243_F085P; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2832-FDD4243-F085P-4 88 Base Product Number: FDD424 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1129960-FDD4243-F085P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 44mOhm @ 6.7A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 50W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1550 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDD4243F085P; FDD4243_F085P;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2832-FDD4243-F085P-488
Base Product Number: FDD424
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 40V 14A MOSFET Transistor
285-FDD4243-F085P
P-Channel SMD 40V 14A MOSFET Transistor 285-FDD4243-F085P
MOSFET P-CH 40V 14A TO252 / P-Channel 40 V 14A (Tc) 50W (Tc) Surface Mount TO-252AA Product overview: FDD4243-F085P from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 40V, 14A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD4243-F085P can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 14A TO252 / P-Channel 40 V 14A (Tc) 50W (Tc) Surface Mount TO-252AA Product overview: FDD4243-F085P from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 40V, 14A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD4243-F085P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V P-Channel Power Trench Mosfet

MOSFET 40V P-Channel Power Trench Mosfet

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD4243-F085P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD4243-F085P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD4243-F085P
MOSFET P-CH 40V 14A TO252

MOSFET P-CH 40V 14A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD4243-F085P-ND 1129960-FDD4243-F085P 285-FDD4243-F085P FDD4243-F085P FDD4243-F085P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel SMD 40V 14A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AIKB40N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details