onsemi SMD 500V 2.5A 2.5 Ohm MOSFET Transistor FDD3N50NZTM

Description
500V 2.5A N-Ch MOSFET, DPAK, 2.5 Ohm, Surface Mount Product overview: FDD3N50NZTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 2.5A, 2.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 2.5A, 2.5 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD3N50NZTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 2.5A N-Ch MOSFET, DPAK, 2.5 Ohm, Surface Mount Product overview: FDD3N50NZTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 2.5A, 2.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 2.5A, 2.5 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD3N50NZTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 500V 2.5A 2.5 Ohm MOSFET Transistor
278-FDD3N50NZTM
SMD 500V 2.5A 2.5 Ohm MOSFET Transistor 278-FDD3N50NZTM
500V 2.5A N-Ch MOSFET, DPAK, 2.5 Ohm, Surface Mount Product overview: FDD3N50NZTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 2.5A, 2.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 2.5A, 2.5 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD3N50NZTM can be used for catalog matching and distributor lookup.

500V 2.5A N-Ch MOSFET, DPAK, 2.5 Ohm, Surface Mount Product overview: FDD3N50NZTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 2.5A, 2.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 2.5A, 2.5 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD3N50NZTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD3N50NZTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3N50NZTMTR-ND
Single FETs, MOSFETs FDD3N50NZTMTR-ND
N-Channel 500V 2.5A (Tc) 40W (Tc) Surface Mount TO-252AA

N-Channel 500V 2.5A (Tc) 40W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N50NZTM - 1038066-FDD3N50NZTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N50NZTM
1038066-FDD3N50NZTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N50NZTM 1038066-FDD3N50NZTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038066-FDD3N50NZTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: FDD3N50NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 8nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.25A, 10V Alternative Parts (Cross-Reference): STD3NM50; STD3NB50T4; STD3NM50T4; STD3NC50; Introduction Date: August 03, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038066-FDD3N50NZTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: FDD3N50NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.25A, 10V
Alternative Parts (Cross-Reference): STD3NM50; STD3NB50T4; STD3NM50T4; STD3NC50;
Introduction Date: August 03, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Mosfet, N-Ch, 500V, 2.5A, 150Deg C, 40W Rohs Compliant Onsemi - 54AH8621 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 2.5A, 150Deg C, 40W Rohs Compliant Onsemi
54AH8621
Mosfet, N-Ch, 500V, 2.5A, 150Deg C, 40W Rohs Compliant Onsemi 54AH8621
MOSFET, N-CH, 500V, 2.5A, 150DEG C, 40W ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 2.5A, 150DEG C, 40W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD3N50NZTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD3N50NZTM
Single FETs, MOSFETs FDD3N50NZTM
MOSFET N-CH 500V 2.5A DPAK

MOSFET N-CH 500V 2.5A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET UNIFET2 500V

MOSFET UNIFET2 500V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDD3N50NZTM FDD3N50NZTMTR-ND 1038066-FDD3N50NZTM 54AH8621 FDD3N50NZTM FDD3N50NZTM
Product Name SMD 500V 2.5A 2.5 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N50NZTM Mosfet, N-Ch, 500V, 2.5A, 150Deg C, 40W Rohs Compliant Onsemi Single FETs, MOSFETs MOSFET
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data