MOSFETs N-Channel PwrTrench Product overview: FDD3682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3682 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015937-FDD3682
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.5A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive
Quantity per package: 2,500
N-Channel 100V 5.5A (Ta), 32A (Tc) 95W (Tc) Surface Mount TO-252AA
N-Channel 100V 5.5A (Ta), 32A (Tc) 95W (Tc) Surface Mount TO-252AA
N-Channel 100V 5.5A (Ta), 32A (Tc) 95W (Tc) Surface Mount TO-252AA
MOSFET N-CH 100V 5.5/32A TO252AA
MOSFET N-CH 100V 5.5/32A TO252AA
MOSFET, N CHANNEL, 100V, 32A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 32 A, 100 V, 0.032 ohm, 10 V, 4 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDD3682 | 015937-FDD3682 | FDD3682DKR-ND | FDD3682 | FDD3682 | 29X6684 | 61M6218 | FDD3682 |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3682 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 100V, 32A, To-252Aa-3; Channel Type Onsemi | Mosfet Transistor, N Channel, 32 A, 100 V, 0.032 Ohm, 10 V, 4 V Rohs Compliant Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||||
| PD | 95 milliwatts | 95000 milliwatts | 95000 milliwatts | |||||
| Package Type | Reel | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3; TO-252 (DPAK) | |
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |