N-Channel 60V 7.1A (Ta), 40A (Tc) 75W (Tc) Surface Mount TO-252AA
MOSFET N-CH 60V 7.1A/40A TO252AA Product overview: FDD24AN06LA0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.1A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.1A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD24AN06LA0 can be used for catalog matching and distributor lookup.
7.1A, 60V, 0.019ohm, N-Channel Power MOSFET, TO-252AA
MOSFET N-CH 60V 7.1A/40A TO252AA
MOSFET N-CH 60V 7.1A/40A TO252AA
MOSFET N-CH 60V 7.1A/40A TO252AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDD24AN06LA0-ND | 278-FDD24AN06LA0 | FDD24AN06LA0 | FDD24AN06LA0 | FDD24AN06LA0 |
| Product Name | Single FETs, MOSFETs | 60V 7.1A 40A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Bulk | TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 75000 milliwatts | 75000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |