The FDD13AN06A0 is an N-Channel PowerTrench MOSFET rated for 60 V drain-to-source voltage and 50 A continuous drain current at T_C < 80°C. It features a typical on-resistance of 11.5 mΩ at V_GS = 10 V and I_D = 50 A. The device is packaged in a D-PAK, with a thermal resistance from junction to case of 1.3°C/W and junction-to-ambient of 52°C/W on a 1 in² copper pad. It supports single-pulse avalanche energy up to 56 mJ and has a gate charge of 22 nC at V_GS = 10 V. Operating and storage temperatures range from -55°C to 175°C.
9.9A, 60V, 0.0135ohm, N-Channel Power MOSFET, TO-252AA
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDD13AN06A0_NL |
| Polarity | N-Channel |