onsemi 150V 14a 0.120 Ohm MOSFET Transistor FDD120AN15A0

Description
MOSFETs 150V 14a 0.120 Ohm Product overview: FDD120AN15A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14a, 0.120 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14a, 0.120 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD120AN15A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 150V 14a 0.120 Ohm Product overview: FDD120AN15A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14a, 0.120 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14a, 0.120 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD120AN15A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 14a 0.120 Ohm MOSFET Transistor
2088-FDD120AN15A0
150V 14a 0.120 Ohm MOSFET Transistor 2088-FDD120AN15A0
MOSFETs 150V 14a 0.120 Ohm Product overview: FDD120AN15A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14a, 0.120 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14a, 0.120 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD120AN15A0 can be used for catalog matching and distributor lookup.

MOSFETs 150V 14a 0.120 Ohm Product overview: FDD120AN15A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14a, 0.120 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14a, 0.120 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD120AN15A0 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDD120AN15A0DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD120AN15A0DKR-ND
Single FETs, MOSFETs FDD120AN15A0DKR-ND
N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Surface Mount TO-252AA

N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD120AN15A0CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD120AN15A0CT-ND
Single FETs, MOSFETs FDD120AN15A0CT-ND
N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Surface Mount TO-252AA

N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD120AN15A0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD120AN15A0TR-ND
Single FETs, MOSFETs FDD120AN15A0TR-ND
N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Surface Mount TO-252AA

N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 7599043P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599043P
MOSFETs 7599043P
MOSFET N-Channel 150V 2.8A TO252AA

MOSFET N-Channel 150V 2.8A TO252AA

Supplier's Site
MOSFETs - 7599043 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599043
MOSFETs 7599043
MOSFET N-Channel 150V 2.8A TO252AA

MOSFET N-Channel 150V 2.8A TO252AA

Supplier's Site
MOSFETs - 1662466 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662466
MOSFETs 1662466
MOSFET N-Channel 150V 2.8A TO252AA

MOSFET N-Channel 150V 2.8A TO252AA

Supplier's Site
 - FDD120AN15A0 - Rochester Electronics
Newburyport, MA, United States
FDD120AN15A0 - Power Field-Effect Transistor, 14A, 150V, 0.12ohm, N-Channel, MOSFET, TO-252AA

FDD120AN15A0 - Power Field-Effect Transistor, 14A, 150V, 0.12ohm, N-Channel, MOSFET, TO-252AA

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD120AN15A0 - 015933-FDD120AN15A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD120AN15A0
015933-FDD120AN15A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD120AN15A0 015933-FDD120AN15A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015933-FDD120AN15A0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.8A (Ta), 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14.5nC @ 10V Max Input Capacitance: 770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015933-FDD120AN15A0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.8A (Ta), 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14.5nC @ 10V
Max Input Capacitance: 770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD120AN15A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD120AN15A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD120AN15A0
MOSFET N-CH 150V 2.8A/14A DPAK

MOSFET N-CH 150V 2.8A/14A DPAK

Supplier's Site
N Channel Mosfet, 150V, 14A, To-252Aa; Channel Type Onsemi - 28H9668 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 14A, To-252Aa; Channel Type Onsemi
28H9668
N Channel Mosfet, 150V, 14A, To-252Aa; Channel Type Onsemi 28H9668
N CHANNEL MOSFET, 150V, 14A, TO-252AA; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 14A, TO-252AA; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 4 A, 150 V, 0.101 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 58M6624 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 4 A, 150 V, 0.101 Ohm, 10 V, 4 V Rohs Compliant Onsemi
58M6624
Mosfet Transistor, N Channel, 4 A, 150 V, 0.101 Ohm, 10 V, 4 V Rohs Compliant Onsemi 58M6624
MOSFET Transistor, N Channel, 4 A, 150 V, 0.101 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 4 A, 150 V, 0.101 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 150V, 14A, To-252Aa, Full Reel; Channel Type Onsemi - 85W3138 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 14A, To-252Aa, Full Reel; Channel Type Onsemi
85W3138
N Channel Mosfet, 150V, 14A, To-252Aa, Full Reel; Channel Type Onsemi 85W3138
N CHANNEL MOSFET, 150V, 14A, TO-252AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:65W RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 14A, TO-252AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:65W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD120AN15A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD120AN15A0
Single FETs, MOSFETs FDD120AN15A0
MOSFET N-CH 150V 2.8A/14A DPAK

MOSFET N-CH 150V 2.8A/14A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 14a 0.120 Ohm

MOSFET 150V 14a 0.120 Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDD120AN15A0 FDD120AN15A0DKR-ND 7599043P 7599043 FDD120AN15A0 015933-FDD120AN15A0 FDD120AN15A0 28H9668 58M6624 85W3138 FDD120AN15A0 FDD120AN15A0
Product Name 150V 14a 0.120 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD120AN15A0 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 150V, 14A, To-252Aa; Channel Type Onsemi Mosfet Transistor, N Channel, 4 A, 150 V, 0.101 Ohm, 10 V, 4 V Rohs Compliant Onsemi N Channel Mosfet, 150V, 14A, To-252Aa, Full Reel; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 65 milliwatts 65000 milliwatts 65000 milliwatts 65000 milliwatts
Package Type Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) DPAK-JDEC SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Reel Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data