MOSFET P-CH 20V 7A SUPERSOT6 Product overview: FDC699P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC699P can be used for catalog matching and distributor lookup.
7A, 20V, 0.022ohm, P-Channel Power MOSFET
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119519-FDC699P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6 FLMP
Dimension: 6-SSOT Flat-lead, SuperSOT-6 FLMP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 38nC @ 5V
Max Input Capacitance: 2640pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 7A SSOT-6
MOSFET P-CH 20V 7A SUPERSOT6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDC699P | FDC699P | 119519-FDC699P | 598-FDC699P | FDC699P |
| Product Name | 20V 7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC699P | MOSFET P-CH 20V 7A SSOT-6 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Bulk | SUPERSOT-6 | SOT3; SuperSOT-6 FLMP | 6-SSOT Flat-lead, SuperSOTTM-6 FLMP | |
| Packing Method | Bulk | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Bulk; Bulk |