P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015929-FDC658AP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC658AP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.1nC @ 5V
Max Input Capacitance: 470pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): TSM3481CX6; TSM3481CX6RF; TSM3481CX6RFG;
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
MOSFET P-Channel 30V 4A SuperSOT6
MOSFETs -30VSgl P-Chl LogLv PwrTrch MOSFET Product overview: FDC658AP from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC658AP can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -30V, 4mA; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Product Range:- RoHS Compliant: Yes
P CHANNEL MOSFET, -30V, 4mA, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes
MOSFET P-CH 30V 4A SUPERSOT6
MOSFET -30VSgl P-Chl LogLv PwrTrch MOSFET
MOSFET P-CH 30V 4A SUPERSOT6
30V 4A 1.6W 50mΩ@4A,10V 3V@250uA P Channel SuperSOT-6 MOSFETs ROHS
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC658APDKR-ND | 015929-FDC658AP | 7390186 | 7390186P | 2088-FDC658AP | 15R3423 | FDC658AP | FDC658AP | FDC658AP | FDC658AP |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC658AP | MOSFETs | MOSFETs | MOSFET Transistor | P Channel Mosfet, -30V, 4Ma; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; SuperSOT-6 | SOT23; Sot-23 | SOT23; SOT-23 | Reel | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||||
| PD | 1600 milliwatts | 1.6 milliwatts | 1600 milliwatts | 1600 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |