Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015922-FDC642P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Family Name: FDC642P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 640pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 65 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): DMP2033UVT-7; DMP2033UVT-13; STT5PF20V; TSM3441CX6;
Introduction Date: September 28, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
P-Channel 20V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 20V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 20V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFETs SSOT-6 P-CH -20V Product overview: FDC642P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC642P can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -20V, -4A, SOT-23-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes
MOSFET P-CH 20V 4A SUPERSOT6
MOSFET P-CH 20V 4A SUPERSOT6
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 8090865 | 8090865P | 015922-FDC642P | FDC642PCT-ND | 2088-FDC642P | 31Y1348 | FDC642P | FDC642P |
| Product Name | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC642P | Single FETs, MOSFETs | -20V MOSFET Transistor | Mosfet, P-Ch, -20V, -4A, Sot-23-6; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| Package Type | SOT23; Sot-23 | SOT23; SOT-23 | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | TO-3; SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Number of units in IC | 1 | |||||||
| V(BR)DSS | 20 volts | 20 volts |