P-Channel 20V 4A (Ta) 1.2W (Ta) Surface Mount SuperSOT™-6
MOSFET P-CHANNEL 2.5V PowerTrench MOS
MOSFET P-CH 20V 4A 6SSOT
MOSFET P-CH 20V 4A SUPERSOT6
MOSFET P-CH 20V 4A SUPERSOT6
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDC642P-F085TR-ND | FDC642P-F085 | 598-FDC642P-F085 | FDC642P-F085 | FDC642P-F085 |
| Product Name | Single FETs, MOSFETs | MOSFET | MOSFET P-CH 20V 4A 6SSOT | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | SILICON | MOSFET (Metal Oxide) | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |