Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
ONSEMI
FDC6331L -- POWER SWITCH ICS
onsemi
Power Switch ICs
FDC6331L
Description
Power Switch 2.8A SuperSOT6
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Power Switch 2.8A SuperSOT6
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
7613616P
Power Switch ICs
7613616P
Power Switch 2.8A SuperSOT6
Power Switch 2.8A SuperSOT6
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1661829
Power Switch ICs
1661829
Power Switch 2.8A SuperSOT6
Power Switch 2.8A SuperSOT6
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
IC Interfaces
IC Interfaces
Product Number
7613616P
1661829
Product Name
Power Switch ICs
Power Switch ICs
Features
RoHS
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Switch ICs
6697528P
Specs
Features
RoHS
Package Type
SOT-223
View Details
Texas Instruments
CY54FCT827T 10-Bit Buffers/Drivers with 3-State Outputs
5962-9224701M3A
Specs
Technology
FCT
Device Type
Buffer
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Nexperia B.V.
Bus buffer/line driver; 3-state
74AHC1G126GW,125
Specs
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
2
suppliers
Skyworks Solutions, Inc.
Interface Transceiver IC
SI32174-C-GM1R
Specs
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
-40 C (-40 F)
View Details
5
suppliers