onsemi Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi FDC6329L

Description
INTEGRATED LOAD SWITCH, 8V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.07ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INTEGRATED LOAD SWITCH, 8V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.07ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi - 58K1425 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi
58K1425
Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi 58K1425
INTEGRATED LOAD SWITCH, 8V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.07ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

INTEGRATED LOAD SWITCH, 8V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.07ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Switch, Power Distribution; Power Load Switch Type Onsemi - 87X8725 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switch, Power Distribution; Power Load Switch Type Onsemi
87X8725
Ic, Switch, Power Distribution; Power Load Switch Type Onsemi 87X8725
IC, SWITCH, POWER DISTRIBUTION; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.07ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, SWITCH, POWER DISTRIBUTION; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.07ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch Type Onsemi - 29X6682 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Onsemi
29X6682
Power Load Switch Type Onsemi 29X6682
Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.07ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes

Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.07ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDC6329L
PMIC - Power Distribution Switches, Load Drivers FDC6329L
IC PWR SWITCH P-CH 1:1 SUPERSOT6

IC PWR SWITCH P-CH 1:1 SUPERSOT6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 58K1425 FDC6329L
Product Name Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 8V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details