The FDC610PZ is a P-channel MOSFET designed for battery-powered applications such as load switching and DC/DC conversion. It is packaged in a SUPERSOT-6 (TSOT23-6) surface-mount case, measuring 1 mm in height with a footprint 72% smaller than a standard SO-8. The device has a maximum drain-to-source voltage of -30 V and continuous drain current of -4.9 A, with a maximum on-state resistance of 42 mΩ at -10 V gate voltage and -4.9 A drain current, and 75 mΩ at -4.5 V gate voltage and -3.7 A drain current. Typical gate charge is 17 nC at -10 V. Power dissipation is rated at 1.6 W with a 1 in² copper pad. Thermal resistance junction-to-ambient is 78 °C/W under standard mounting conditions. The device is Pb-free, halide-free, and RoHS compliant.
FDC610PZ - 30V P-Channel PowerTrench MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDC610PZ-G |
| Polarity | P-Channel |