Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173732-FDC5661N
Manufacturer Homepage: www.fairchildsemi.co
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
FET 60V 50.0 MOHM SSOT6
N-Channel 60V 4.3A (Ta) 1.6W (Ta) Surface Mount TSOT-23-6
FET 60V 50.0 MOHM SSOT6 Product overview: FDC5661N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50.0 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50.0 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC5661N can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1173732-FDC5661N | 488-FDC5661NCT-ND | 278-FDC5661N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC5661N | Single FETs, MOSFETs | 60V 50.0 MOHM MOSFET Transistor |
| Package Type | SOT3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 60 volts |