onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3512 FDC3512

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038011-FDC3512 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 634pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038011-FDC3512 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 634pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3512 - 1038011-FDC3512 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3512
1038011-FDC3512
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3512 1038011-FDC3512
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038011-FDC3512 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 634pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038011-FDC3512
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 634pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
80V MOSFET Transistor
2088-FDC3512
80V MOSFET Transistor 2088-FDC3512
MOSFETs 80V N-Ch PowerTrench Product overview: FDC3512 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC3512 can be used for catalog matching and distributor lookup.

MOSFETs 80V N-Ch PowerTrench Product overview: FDC3512 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC3512 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7599011 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599011
MOSFETs 7599011
MOSFET N-Channel 80V 3A SuperSOT6

MOSFET N-Channel 80V 3A SuperSOT6

Supplier's Site
MOSFETs - 7599011P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599011P
MOSFETs 7599011P
MOSFET N-Channel 80V 3A SuperSOT6

MOSFET N-Channel 80V 3A SuperSOT6

Supplier's Site
MOSFETs - 1662692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662692
MOSFETs 1662692
MOSFET N-Channel 80V 3A SuperSOT6

MOSFET N-Channel 80V 3A SuperSOT6

Supplier's Site
Single FETs, MOSFETs - FDC3512TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC3512TR-ND
Single FETs, MOSFETs FDC3512TR-ND
N-Channel 80V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

N-Channel 80V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC3512CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC3512CT-ND
Single FETs, MOSFETs FDC3512CT-ND
N-Channel 80V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

N-Channel 80V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC3512DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC3512DKR-ND
Single FETs, MOSFETs FDC3512DKR-ND
N-Channel 80V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

N-Channel 80V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
N Channel Mosfet, 80V, 3A, Super Sot-6; Channel Type Onsemi - 82C2440 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 80V, 3A, Super Sot-6; Channel Type Onsemi
82C2440
N Channel Mosfet, 80V, 3A, Super Sot-6; Channel Type Onsemi 82C2440
N CHANNEL MOSFET, 80V, 3A, SUPER SOT-6; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

N CHANNEL MOSFET, 80V, 3A, SUPER SOT-6; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 80V, 3A, Supersot-6; Channel Type Onsemi - 29X6681 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 3A, Supersot-6; Channel Type Onsemi
29X6681
Mosfet, N Channel, 80V, 3A, Supersot-6; Channel Type Onsemi 29X6681
MOSFET, N CHANNEL, 80V, 3A, SUPERSOT-6; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 3A, SUPERSOT-6; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDC3512
MOSFET FDC3512
MOSFET 80V N-Ch PowerTrench

MOSFET 80V N-Ch PowerTrench

Buy Now Datasheet
Single FETs, MOSFETs - FDC3512 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDC3512
Single FETs, MOSFETs FDC3512
MOSFET N-CH 80V 3A SUPERSOT6

MOSFET N-CH 80V 3A SUPERSOT6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038011-FDC3512 2088-FDC3512 7599011 7599011P FDC3512TR-ND 82C2440 FDC3512 FDC3512
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3512 80V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs N Channel Mosfet, 80V, 3A, Super Sot-6; Channel Type Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 80 volts 80 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SuperSOT-6 Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7620-55A,118 - 1025262-BUK7620-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 118000 milliwatts
View Details
4 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
MOSFETs - 1574580P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type E-Line
View Details