onsemi Single FETs, MOSFETs FDC30N20DZ

Description
N-Channel 30V 4.6A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
N-Channel 30V 4.6A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDC30N20DZOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC30N20DZOSTR-ND
Single FETs, MOSFETs FDC30N20DZOSTR-ND
N-Channel 30V 4.6A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6

N-Channel 30V 4.6A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V 4.6A MOSFET Transistor
278-FDC30N20DZ
N-Channel Dual 30V 4.6A MOSFET Transistor 278-FDC30N20DZ
Dual N-Channel PowerTrench® MOSFET, 30V, 4.6A, 31mΩ, 3000-REEL Product overview: FDC30N20DZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC30N20DZ can be used for catalog matching and distributor lookup.

Dual N-Channel PowerTrench® MOSFET, 30V, 4.6A, 31mΩ, 3000-REEL Product overview: FDC30N20DZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC30N20DZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC30N20DZ - 918988-FDC30N20DZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC30N20DZ
918988-FDC30N20DZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC30N20DZ 918988-FDC30N20DZ
Manufacturer: ON Semiconductor Win Source Part Number: 918988-FDC30N20DZ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 4.6A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: FDC30N20 Categories: Discrete Semiconductor Products Case / Package: SuperSOT™-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: FDC30N20DZOSTR, FDC30N20DZ-ND, FDC30N20DZOSDKR, FDC30N20DZOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 918988-FDC30N20DZ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 4.6A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDC30N20
Categories: Discrete Semiconductor Products
Case / Package: SuperSOT™-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: FDC30N20DZOSTR, FDC30N20DZ-ND, FDC30N20DZOSDKR, FDC30N20DZOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC30N20DZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC30N20DZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC30N20DZ
MOSFET N-CH 30V 4.6A SUPERSOT6

MOSFET N-CH 30V 4.6A SUPERSOT6

Supplier's Site
Single FETs, MOSFETs - FDC30N20DZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDC30N20DZ
Single FETs, MOSFETs FDC30N20DZ
MOSFET N-CH 30V 4.6A SUPERSOT6

MOSFET N-CH 30V 4.6A SUPERSOT6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDC30N20DZOSTR-ND 278-FDC30N20DZ 918988-FDC30N20DZ FDC30N20DZ FDC30N20DZ
Product Name Single FETs, MOSFETs N-Channel Dual 30V 4.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC30N20DZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SuperSOT™-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952QTR - 1020733-AUIRF9952QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details