FDC2512 - MOSFET N-Channel, POWERTRENCH 150 V
MOSFET N-CH 150V SUPERSOT6
MOSFET N-CH 150V SUPERSOT6
| Rochester Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC2512-P | FDC2512-P | FDC2512-P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TSOT23 6Lead | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |