FDBL86561-F085 is an N-channel PowerTrench MOSFET designed for automotive and high-current switching applications, rated for 60 V drain-to-source voltage and 300 A continuous drain current. It is packaged in an H-PSOF8L (CASE 100CU) with dimensions of 10.38 mm × 9.90 mm × 2.30 mm. The device has a typical on-resistance of 0.85 mΩ at 10 V gate voltage and 80 A current, and supports single-pulse avalanche energy up to 1167 mJ. It is AEC-Q101 qualified and PPAP capable, RoHS compliant, and operates over a junction temperature range of -55 °C to +175 °C. Thermal resistance from junction to case is 0.35 °C/W, and maximum junction-to-ambient thermal resistance is 43 °C/W on a 1 in² 2 oz copper pad.
FDBL86561 - N-Channel PowerTrench MOSFET 60 V, 300 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDBL86561-F085-01 |
| Polarity | N-Channel |