FDBL0110N60 is an N-Channel PowerTrench MOSFET designed for industrial motor drive, power supply, automation, battery-operated tools, and inverter applications. It is packaged in a MO-299A case with a maximum continuous drain current of 300 A at 25°C and a drain-to-source voltage rating of 60 V. The typical on-resistance is 0.85 mΩ at 10 V gate-source voltage and 80 A drain current, with a thermal resistance junction-to-case of 0.35 °C/W. The device is RoHS compliant and features single pulse avalanche energy capability of 1167 mJ. Operating and storage temperatures range from -55 °C to +175 °C.
FDBL0110N60 - N-Channel Power MOSFET, 60V, 300A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDBL0110N60-01 |
| Polarity | N-Channel |