onsemi Single FETs, MOSFETs FDBL0090N40

Description
N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Request a Quote Datasheet
Description
N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDBL0090N40TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0090N40TR-ND
Single FETs, MOSFETs FDBL0090N40TR-ND
N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0090N40CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0090N40CT-ND
Single FETs, MOSFETs FDBL0090N40CT-ND
N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0090N40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0090N40DKR-ND
Single FETs, MOSFETs FDBL0090N40DKR-ND
N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V MOSFET Transistor
2088-FDBL0090N40
N-Channel 40 V MOSFET Transistor 2088-FDBL0090N40
MOSFETs 40 V N-Channel PowerTrench MOSFET Product overview: FDBL0090N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0090N40 can be used for catalog matching and distributor lookup.

MOSFETs 40 V N-Channel PowerTrench MOSFET Product overview: FDBL0090N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0090N40 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0090N40 - 766457-FDBL0090N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0090N40
766457-FDBL0090N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0090N40 766457-FDBL0090N40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766457-FDBL0090N40 Series: PowerTrench Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerSFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Family Name: FDBL0090N40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: 8-PSOF Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 188nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12000pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 357W (Tj) Rds On (Maximum) @ Id, Vgs: 0.9 mOhm @ 80A, 10V Alternative Parts (Cross-Reference): IPLU300N04S4R8XTMA1; IPLU300N04S4-R8; Introduction Date: November 05, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766457-FDBL0090N40
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerSFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Family Name: FDBL0090N40
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: 8-PSOF
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 188nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 12000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 357W (Tj)
Rds On (Maximum) @ Id, Vgs: 0.9 mOhm @ 80A, 10V
Alternative Parts (Cross-Reference): IPLU300N04S4R8XTMA1; IPLU300N04S4-R8;
Introduction Date: November 05, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET 40V 0.90 MOHM TOLL

MOSFET FET 40V 0.90 MOHM TOLL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDBL0090N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDBL0090N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDBL0090N40
MOSFET N-CH 40V 240A 8HPSOF

MOSFET N-CH 40V 240A 8HPSOF

Supplier's Site
Single FETs, MOSFETs - FDBL0090N40 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDBL0090N40
Single FETs, MOSFETs FDBL0090N40
MOSFET N-CH 40V 240A 8HPSOF

MOSFET N-CH 40V 240A 8HPSOF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDBL0090N40TR-ND 2088-FDBL0090N40 766457-FDBL0090N40 FDBL0090N40 FDBL0090N40 FDBL0090N40
Product Name Single FETs, MOSFETs N-Channel 40 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0090N40 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerSFN Reel SOT3 8-PowerSFN 8-PowerSFN
MOSFET Operating Mode Enhancement
PD 357 milliwatts 357000 milliwatts 357000 milliwatts
Packing Method Reel Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFP2602-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details