onsemi Single FETs, MOSFETs FDB9406-F085

Description
N-Channel 40V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 40V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB9406-F085CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB9406-F085CT-ND
Single FETs, MOSFETs FDB9406-F085CT-ND
N-Channel 40V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)

N-Channel 40V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB9406-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB9406-F085TR-ND
Single FETs, MOSFETs FDB9406-F085TR-ND
N-Channel 40V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)

N-Channel 40V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V, 110A, 1.8m Ohm NChannel PowerTrench

MOSFET 40V, 110A, 1.8m Ohm NChannel PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB9406-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB9406-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB9406-F085
MOSFET N-CH 40V 110A D2PAK

MOSFET N-CH 40V 110A D2PAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDB9406-F085CT-ND FDB9406-F085 FDB9406-F085
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers