onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8896-NL FDB8896-NL

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210505-FDB8896-NL Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDB8896NL; FDB8896_NL; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210505-FDB8896-NL Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDB8896NL; FDB8896_NL; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8896-NL - 1210505-FDB8896-NL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8896-NL
1210505-FDB8896-NL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8896-NL 1210505-FDB8896-NL
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210505-FDB8896-NL Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDB8896NL; FDB8896_NL; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210505-FDB8896-NL
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FDB8896NL; FDB8896_NL;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1210505-FDB8896-NL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8896-NL
Package Type TO-263; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV05N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1.3 ohms
IDSS 5500 milliamps
View Details
Automotive 55V 94A MOSFET Transistor - 278-AUIRF1010ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
4 suppliers