onsemi Single FETs, MOSFETs FDB7030L

Description
N-Channel 30V 80A (Ta) 68W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 30V 80A (Ta) 68W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB7030LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB7030LTR-ND
Single FETs, MOSFETs FDB7030LTR-ND
N-Channel 30V 80A (Ta) 68W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 30V 80A (Ta) 68W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
30V 80A MOSFET Transistor
278-FDB7030L
30V 80A MOSFET Transistor 278-FDB7030L
MOSFET N-CH 30V 80A TO263AB Product overview: FDB7030L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB7030L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 80A TO263AB Product overview: FDB7030L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB7030L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB7030L - 001103-FDB7030L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB7030L
001103-FDB7030L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB7030L 001103-FDB7030L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001103-FDB7030L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 33nC @ 5V Max Input Capacitance: 2440pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001103-FDB7030L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 33nC @ 5V
Max Input Capacitance: 2440pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 30V 80A D2PAK - 598-FDB7030L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 80A D2PAK
598-FDB7030L
MOSFET N-CH 30V 80A D2PAK 598-FDB7030L
MOSFET N-CH 30V 80A D2PAK

MOSFET N-CH 30V 80A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB7030L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB7030L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB7030L
MOSFET N-CH 30V 80A TO263AB

MOSFET N-CH 30V 80A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDB7030LTR-ND 278-FDB7030L 001103-FDB7030L 598-FDB7030L FDB7030L
Product Name Single FETs, MOSFETs 30V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB7030L MOSFET N-CH 30V 80A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Bulk TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 68000 milliwatts 68000 milliwatts 68000 milliwatts
Unlock Full Specs
to access all available technical data