onsemi 30V 62A MOSFET Transistor FDB6670AS

Description
MOSFET N-CH 30V 62A TO263AB Product overview: FDB6670AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB6670AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 62A TO263AB Product overview: FDB6670AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB6670AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 62A MOSFET Transistor
278-FDB6670AS
30V 62A MOSFET Transistor 278-FDB6670AS
MOSFET N-CH 30V 62A TO263AB Product overview: FDB6670AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB6670AS can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 62A TO263AB Product overview: FDB6670AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB6670AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDB6670AS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB6670AS-ND
Single FETs, MOSFETs FDB6670AS-ND
N-Channel 30V 62A (Ta) 62.5W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 30V 62A (Ta) 62.5W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
 - FDB6670AS - Rochester Electronics
Newburyport, MA, United States
62A, 30V, N-Channel Power MOSFET, TO-263AB

62A, 30V, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
MOSFET N-CH 30V 62A TO-263AB - 598-FDB6670AS - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 62A TO-263AB
598-FDB6670AS
MOSFET N-CH 30V 62A TO-263AB 598-FDB6670AS
MOSFET N-CH 30V 62A TO-263AB

MOSFET N-CH 30V 62A TO-263AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB6670AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB6670AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB6670AS
MOSFET N-CH 30V 62A TO263AB

MOSFET N-CH 30V 62A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDB6670AS FDB6670AS-ND FDB6670AS 598-FDB6670AS FDB6670AS
Product Name 30V 62A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 30V 62A TO-263AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 62500 milliwatts 62500 milliwatts
Unlock Full Specs
to access all available technical data