48A, 30V, 0.012ohm, N-Channel Power MOSFET, TO-263AB
N-CHANNEL POWER MOSFET Product overview: FDB6035AL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB6035AL can be used for catalog matching and distributor lookup.
N-CHANNEL POWER MOSFET
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDB6035AL | 278-FDB6035AL | FDB6035AL |
| Product Name | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | ||
| rDS(on) | 0.0120 ohms | ||
| Package Type | TO-263; TO-263AB | Bulk | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |