onsemi Single FETs, MOSFETs FDB5800

Description
N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB5800CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB5800CT-ND
Single FETs, MOSFETs FDB5800CT-ND
N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB5800TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB5800TR-ND
Single FETs, MOSFETs FDB5800TR-ND
N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB5800DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB5800DKR-ND
Single FETs, MOSFETs FDB5800DKR-ND
N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
2088-FDB5800
60V MOSFET Transistor 2088-FDB5800
MOSFETs 60V N-Ch Logic PowerTrench MOSFET Product overview: FDB5800 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB5800 can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Ch Logic PowerTrench MOSFET Product overview: FDB5800 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB5800 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5800 - 001101-FDB5800 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5800
001101-FDB5800
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5800 001101-FDB5800
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001101-FDB5800 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 242W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 6625pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001101-FDB5800
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 242W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 6625pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB5800 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB5800
Single FETs, MOSFETs FDB5800
MOSFET N-CH 60V 14A/80A D2PAK

MOSFET N-CH 60V 14A/80A D2PAK

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 80 A, 60 V, 0.0046 Ohm, 10 V, 1 V Rohs Compliant Onsemi - 95W3150 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 80 A, 60 V, 0.0046 Ohm, 10 V, 1 V Rohs Compliant Onsemi
95W3150
Mosfet Transistor, N Channel, 80 A, 60 V, 0.0046 Ohm, 10 V, 1 V Rohs Compliant Onsemi 95W3150
MOSFET Transistor, N Channel, 80 A, 60 V, 0.0046 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 80 A, 60 V, 0.0046 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 0.0046Ohm, 80A, To-263Ab-3; Transistor Polarity Onsemi - 84W8846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.0046Ohm, 80A, To-263Ab-3; Transistor Polarity Onsemi
84W8846
Mosfet, N Channel, 60V, 0.0046Ohm, 80A, To-263Ab-3; Transistor Polarity Onsemi 84W8846
MOSFET, N CHANNEL, 60V, 0.0046OHM, 80A, TO-263AB-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; On Resistance Rds(on):0.0046ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.0046OHM, 80A, TO-263AB-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; On Resistance Rds(on):0.0046ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 60V 80A D2PAK - 598-FDB5800 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 80A D2PAK
598-FDB5800
MOSFET N-CH 60V 80A D2PAK 598-FDB5800
MOSFET N-CH 60V 80A D2PAK

MOSFET N-CH 60V 80A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDB5800
MOSFET FDB5800
MOSFET 60V N-Ch Logic PowerTrench MOSFET

MOSFET 60V N-Ch Logic PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB5800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB5800
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB5800
MOSFET N-CH 60V 14A/80A D2PAK

MOSFET N-CH 60V 14A/80A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDB5800CT-ND 2088-FDB5800 001101-FDB5800 FDB5800 95W3150 84W8846 598-FDB5800 FDB5800 FDB5800
Product Name Single FETs, MOSFETs 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5800 Single FETs, MOSFETs Mosfet Transistor, N Channel, 80 A, 60 V, 0.0046 Ohm, 10 V, 1 V Rohs Compliant Onsemi Mosfet, N Channel, 60V, 0.0046Ohm, 80A, To-263Ab-3; Transistor Polarity Onsemi MOSFET N-CH 60V 80A D2PAK MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-3; TO-263 6625 pF @ 15 V
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 242 milliwatts 242000 milliwatts 242000 milliwatts 242000 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data