onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5690 FDB5690

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001100-FDB5690 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 58W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001100-FDB5690 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 58W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5690 - 001100-FDB5690 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5690
001100-FDB5690
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5690 001100-FDB5690
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001100-FDB5690 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 58W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001100-FDB5690
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 58W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FDB5690TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB5690TR-ND
Single FETs, MOSFETs FDB5690TR-ND
N-Channel 60V 32A (Tc) 58W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 32A (Tc) 58W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
60V 32A MOSFET Transistor
278-FDB5690
60V 32A MOSFET Transistor 278-FDB5690
MOSFET N-CH 60V 32A TO-263AB Product overview: FDB5690 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB5690 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 32A TO-263AB Product overview: FDB5690 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB5690 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 60V 32A TO-263AB - 598-FDB5690 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 32A TO-263AB
598-FDB5690
MOSFET N-CH 60V 32A TO-263AB 598-FDB5690
MOSFET N-CH 60V 32A TO-263AB

MOSFET N-CH 60V 32A TO-263AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB5690 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB5690
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB5690
MOSFET N-CH 60V 32A TO263AB

MOSFET N-CH 60V 32A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 001100-FDB5690 FDB5690TR-ND 278-FDB5690 598-FDB5690 FDB5690
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB5690 Single FETs, MOSFETs 60V 32A MOSFET Transistor MOSFET N-CH 60V 32A TO-263AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 58000 milliwatts 58000 milliwatts 58000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
 - AUIRF2804L-313TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers