onsemi N-Channel 100V MOSFET Transistor FDB3682

Description
MOSFETs 100V N-Channel Pwr Trench Product overview: FDB3682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB3682 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Channel Pwr Trench Product overview: FDB3682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB3682 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDB3682
N-Channel 100V MOSFET Transistor 2088-FDB3682
MOSFETs 100V N-Channel Pwr Trench Product overview: FDB3682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB3682 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel Pwr Trench Product overview: FDB3682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB3682 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB3682 - 001096-FDB3682 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB3682
001096-FDB3682
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB3682 001096-FDB3682
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001096-FDB3682 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6A (Ta), 32A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 32A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001096-FDB3682
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB3682FSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB3682FSCT-ND
Single FETs, MOSFETs FDB3682FSCT-ND
N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB3682FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB3682FSTR-ND
Single FETs, MOSFETs FDB3682FSTR-ND
N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB3682FSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB3682FSDKR-ND
Single FETs, MOSFETs FDB3682FSDKR-ND
N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Mosfet, N Ch, 100V, 32A, To-263Ab-3; Channel Type Onsemi - 31Y1338 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 32A, To-263Ab-3; Channel Type Onsemi
31Y1338
Mosfet, N Ch, 100V, 32A, To-263Ab-3; Channel Type Onsemi 31Y1338
MOSFET, N CH, 100V, 32A, TO-263AB-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CH, 100V, 32A, TO-263AB-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB3682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB3682
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB3682
MOSFET N-CH 100V 6A/32A TO263

MOSFET N-CH 100V 6A/32A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDB3682
MOSFET FDB3682
MOSFET 100V N-Channel Pwr Trench

MOSFET 100V N-Channel Pwr Trench

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDB3682 001096-FDB3682 FDB3682FSCT-ND 31Y1338 FDB3682 FDB3682
Product Name N-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB3682 Single FETs, MOSFETs Mosfet, N Ch, 100V, 32A, To-263Ab-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 95 milliwatts 95000 milliwatts
Package Type Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
IGBTs - Single - AIKW20N60CTXKSA1 - 860802-AIKW20N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
7 suppliers