onsemi Single FETs, MOSFETs FDB2532

Description
N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB2532DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB2532DKR-ND
Single FETs, MOSFETs FDB2532DKR-ND
N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB2532CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB2532CT-ND
Single FETs, MOSFETs FDB2532CT-ND
N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB2532TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB2532TR-ND
Single FETs, MOSFETs FDB2532TR-ND
N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
 - FDB2532 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 8A, 150V, 0.016ohm, N-Channel, MOSFET, TO-263AB

Power Field-Effect Transistor, 8A, 150V, 0.016ohm, N-Channel, MOSFET, TO-263AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB2532 - 001088-FDB2532 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB2532
001088-FDB2532
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB2532 001088-FDB2532
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001088-FDB2532 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Family Name: FDB2532 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 79A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 5870pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 33A, 10V Alternative Parts (Cross-Reference): FDB2532-F085; IRFS4228TRLPBF; IRFS4228; SQM85N15-19_GE3; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001088-FDB2532
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Family Name: FDB2532
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 79A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 107nC @ 10V
Max Input Capacitance: 5870pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 33A, 10V
Alternative Parts (Cross-Reference): FDB2532-F085; IRFS4228TRLPBF; IRFS4228; SQM85N15-19_GE3;
Introduction Date: June 20, 2002
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDB2532
N-Channel 150V MOSFET Transistor 2088-FDB2532
MOSFETs 150V N-Channel QFET Trench Product overview: FDB2532 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB2532 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel QFET Trench Product overview: FDB2532 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB2532 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7598951 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7598951
MOSFETs 7598951
MOSFET N-Channel 150V 8A D2PAK

MOSFET N-Channel 150V 8A D2PAK

Supplier's Site
MOSFETs - 7598951P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7598951P
MOSFETs 7598951P
MOSFET N-Channel 150V 8A D2PAK

MOSFET N-Channel 150V 8A D2PAK

Supplier's Site
MOSFETs - 1241329 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241329
MOSFETs 1241329
MOSFET N-Channel 150V 8A D2PAK

MOSFET N-Channel 150V 8A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB2532 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB2532
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB2532
MOSFET N-CH 150V 8A/79A D2PAK

MOSFET N-CH 150V 8A/79A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDB2532
MOSFET FDB2532
MOSFET 150V N-Channel QFET Trench

MOSFET 150V N-Channel QFET Trench

Buy Now Datasheet
Single FETs, MOSFETs - FDB2532 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB2532
Single FETs, MOSFETs FDB2532
MOSFET N-CH 150V 8A/79A D2PAK

MOSFET N-CH 150V 8A/79A D2PAK

Supplier's Site Datasheet
Single FETs, MOSFETs - FDB2532 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB2532
Single FETs, MOSFETs FDB2532
POWER FIELD-EFFECT TRANSISTOR, 8

POWER FIELD-EFFECT TRANSISTOR, 8

Supplier's Site Datasheet
N Channel Mosfet, 150V, 79A, To-263Ab; Channel Type Onsemi - 28H9658 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 79A, To-263Ab; Channel Type Onsemi
28H9658
N Channel Mosfet, 150V, 79A, To-263Ab; Channel Type Onsemi 28H9658
N CHANNEL MOSFET, 150V, 79A, TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:79A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 79A, TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:79A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2023 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2023
Mosfet, Full Reel; Channel Type Onsemi 67R2023
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:79A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:310W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:79A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:310W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 33 A, 150 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 61M6190 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 33 A, 150 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant Onsemi
61M6190
Mosfet Transistor, N Channel, 33 A, 150 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant Onsemi 61M6190
MOSFET Transistor, N Channel, 33 A, 150 V, 0.014 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 33 A, 150 V, 0.014 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB2532DKR-ND FDB2532 001088-FDB2532 2088-FDB2532 7598951 7598951P FDB2532 FDB2532 FDB2532 28H9658 67R2023 61M6190
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB2532 N-Channel 150V MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs N Channel Mosfet, 150V, 79A, To-263Ab; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Mosfet Transistor, N Channel, 33 A, 150 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263AB TO-263; SOT3; D2PAK (TO-263AB) Reel TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-3 TO-3
rDS(on) 0.0160 ohms
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data