onsemi N-Channel 500V MOSFET Transistor FDB20N50F

Description
MOSFETs N-Channel UniFETTM FRFET MOSFET 500V, Product overview: FDB20N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB20N50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Channel UniFETTM FRFET MOSFET 500V, Product overview: FDB20N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB20N50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V MOSFET Transistor
2088-FDB20N50F
N-Channel 500V MOSFET Transistor 2088-FDB20N50F
MOSFETs N-Channel UniFETTM FRFET MOSFET 500V, Product overview: FDB20N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB20N50F can be used for catalog matching and distributor lookup.

MOSFETs N-Channel UniFETTM FRFET MOSFET 500V, Product overview: FDB20N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB20N50F can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB20N50F - 1037964-FDB20N50F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB20N50F
1037964-FDB20N50F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB20N50F 1037964-FDB20N50F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037964-FDB20N50F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3390pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STB16NM50N; R5011ANJTLL; R5011ANJTL; FDB20N50F; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037964-FDB20N50F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 3390pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STB16NM50N; R5011ANJTLL; R5011ANJTL; FDB20N50F;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB20N50FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB20N50FCT-ND
Single FETs, MOSFETs FDB20N50FCT-ND
N-Channel 500V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB20N50FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB20N50FDKR-ND
Single FETs, MOSFETs FDB20N50FDKR-ND
N-Channel 500V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB20N50FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB20N50FTR-ND
Single FETs, MOSFETs FDB20N50FTR-ND
N-Channel 500V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
 - FDB20N50F - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 20A I(D), 500V, 0.26ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 20A I(D), 500V, 0.26ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB20N50F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB20N50F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB20N50F
MOSFET N-CH 500V 20A D2PAK

MOSFET N-CH 500V 20A D2PAK

Supplier's Site
Mosfet, N-Ch, 20A, 500V, To-263; Transistor Polarity Onsemi - 07AH3891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20A, 500V, To-263; Transistor Polarity Onsemi
07AH3891
Mosfet, N-Ch, 20A, 500V, To-263; Transistor Polarity Onsemi 07AH3891
MOSFET, N-CH, 20A, 500V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20A, 500V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET UF 500V 260MOHM F D2PAK

MOSFET UF 500V 260MOHM F D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - FDB20N50F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB20N50F
Single FETs, MOSFETs FDB20N50F
MOSFET N-CH 500V 20A D2PAK

MOSFET N-CH 500V 20A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDB20N50F 1037964-FDB20N50F FDB20N50FCT-ND FDB20N50F FDB20N50F 07AH3891 FDB20N50F FDB20N50F
Product Name N-Channel 500V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB20N50F Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20A, 500V, To-263; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0250 kS
PD 250 milliwatts 250000 milliwatts 250000 milliwatts
Package Type Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data