onsemi MOSFETs FDB15N50

Description
MOSFET N-Channel 500V 15A D2PAK
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 15A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7598958 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7598958
MOSFETs 7598958
MOSFET N-Channel 500V 15A D2PAK

MOSFET N-Channel 500V 15A D2PAK

Supplier's Site
MOSFETs - 7598958P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7598958P
MOSFETs 7598958P
MOSFET N-Channel 500V 15A D2PAK

MOSFET N-Channel 500V 15A D2PAK

Supplier's Site
MOSFETs - 1662549 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662549
MOSFETs 1662549
MOSFET N-Channel 500V 15A D2PAK

MOSFET N-Channel 500V 15A D2PAK

Supplier's Site
Singapore, Singapore
15A 500V 0.38 Ohm MOSFET Transistor
2088-FDB15N50
15A 500V 0.38 Ohm MOSFET Transistor 2088-FDB15N50
MOSFETs 15A 500V 0.38 Ohm N-Ch SMPS Pwr Product overview: FDB15N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 500V, 0.38 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 500V, 0.38 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB15N50 can be used for catalog matching and distributor lookup.

MOSFETs 15A 500V 0.38 Ohm N-Ch SMPS Pwr Product overview: FDB15N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 500V, 0.38 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 500V, 0.38 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB15N50 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDB15N50DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB15N50DKR-ND
Single FETs, MOSFETs FDB15N50DKR-ND
N-Channel 500V 15A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 15A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB15N50CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB15N50CT-ND
Single FETs, MOSFETs FDB15N50CT-ND
N-Channel 500V 15A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 15A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB15N50TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB15N50TR-ND
Single FETs, MOSFETs FDB15N50TR-ND
N-Channel 500V 15A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 15A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB15N50 - 001087-FDB15N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB15N50
001087-FDB15N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB15N50 001087-FDB15N50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001087-FDB15N50 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): AOB14N50; FDB15N50_NL; FDB15N50_Q; FDB15N50; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001087-FDB15N50
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 1850pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): AOB14N50; FDB15N50_NL; FDB15N50_Q; FDB15N50;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB15N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB15N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB15N50
MOSFET N-CH 500V 15A D2PAK

MOSFET N-CH 500V 15A D2PAK

Supplier's Site
N Channel Mosfet, 500V, 15A, To-263; Channel Type Onsemi - 83H9055 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 15A, To-263; Channel Type Onsemi
83H9055
N Channel Mosfet, 500V, 15A, To-263; Channel Type Onsemi 83H9055
N CHANNEL MOSFET, 500V, 15A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.4V RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 15A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDB15N50
MOSFET FDB15N50
MOSFET 15A 500V 0.38 Ohm N-Ch SMPS Pwr

MOSFET 15A 500V 0.38 Ohm N-Ch SMPS Pwr

Buy Now Datasheet
Single FETs, MOSFETs - FDB15N50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB15N50
Single FETs, MOSFETs FDB15N50
MOSFET N-CH 500V 15A D2PAK

MOSFET N-CH 500V 15A D2PAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7598958 7598958P 2088-FDB15N50 FDB15N50DKR-ND 001087-FDB15N50 FDB15N50 83H9055 FDB15N50 FDB15N50
Product Name MOSFETs MOSFETs 15A 500V 0.38 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB15N50 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 500V, 15A, To-263; Channel Type Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) 41 nC @ 10 V TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Number of units in IC 1
Transconductance 0.0100 kS
Unlock Full Specs
to access all available technical data