MOSFETs 100V N-Channel PowerTrench Product overview: FDB150N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB150N10 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001086-FDB150N10
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 57A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 4760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 49A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Channel 100V 57A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 57A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 57A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Power Field-Effect Transistor, 57A I(D), 100V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
MOSFET 100V N-Channel PowerTrench
MOSFET N-CH 100V 57A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDB150N10 | 001086-FDB150N10 | FDB150N10CT-ND | FDB150N10 | FDB150N10 | FDB150N10 |
| Product Name | N-Channel 100V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB150N10 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 110 milliwatts | 110000 milliwatts | ||||
| Package Type | Reel | TO-263; SOT3; D2PAK (TO-263AB) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |