onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB039N06 FDB039N06

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117297-FDB039N06 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 231W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 133nC @ 10V Max Input Capacitance: 8235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): IRFS3306TRLPBF; BUK964R8-60E; STB80NF55-08AG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117297-FDB039N06 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 231W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 133nC @ 10V Max Input Capacitance: 8235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): IRFS3306TRLPBF; BUK964R8-60E; STB80NF55-08AG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB039N06 - 117297-FDB039N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB039N06
117297-FDB039N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB039N06 117297-FDB039N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117297-FDB039N06 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 231W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 133nC @ 10V Max Input Capacitance: 8235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): IRFS3306TRLPBF; BUK964R8-60E; STB80NF55-08AG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117297-FDB039N06
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 231W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 133nC @ 10V
Max Input Capacitance: 8235pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): IRFS3306TRLPBF; BUK964R8-60E; STB80NF55-08AG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 174A MOSFET Transistor
278-FDB039N06
N-Channel 60V 174A MOSFET Transistor 278-FDB039N06
N-Channel MOSFET 60V 174A 3.9mR TO-263 SM Product overview: FDB039N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 174A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB039N06 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 60V 174A 3.9mR TO-263 SM Product overview: FDB039N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 174A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB039N06 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB039N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB039N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB039N06
MOSFET N-CH 60V 120A TO263

MOSFET N-CH 60V 120A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 117297-FDB039N06 278-FDB039N06 FDB039N06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB039N06 N-Channel 60V 174A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 231000 milliwatts 231000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers