onsemi Single FETs, MOSFETs FDB024N04AL7

Description
N-Channel 40V 100A (Tc) 214W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 214W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB024N04AL7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB024N04AL7TR-ND
Single FETs, MOSFETs FDB024N04AL7TR-ND
N-Channel 40V 100A (Tc) 214W (Tc) Surface Mount TO-263-7

N-Channel 40V 100A (Tc) 214W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-FDB024N04AL7
40V 100A MOSFET Transistor 278-FDB024N04AL7
MOSFET N-CH 40V 100A TO263-7 Product overview: FDB024N04AL7 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB024N04AL7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TO263-7 Product overview: FDB024N04AL7 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB024N04AL7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N04AL7 - 001073-FDB024N04AL7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N04AL7
001073-FDB024N04AL7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N04AL7 001073-FDB024N04AL7
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001073-FDB024N04AL7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 109nC @ 10V Max Input Capacitance: 7300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001073-FDB024N04AL7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 109nC @ 10V
Max Input Capacitance: 7300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB024N04AL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB024N04AL7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB024N04AL7
MOSFET N-CH 40V 100A TO263-7

MOSFET N-CH 40V 100A TO263-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 2.4MOHM D2PAK-7L PowerTrench MOSFET

MOSFET 40V 2.4MOHM D2PAK-7L PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB024N04AL7TR-ND 278-FDB024N04AL7 001073-FDB024N04AL7 FDB024N04AL7 FDB024N04AL7
Product Name Single FETs, MOSFETs 40V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N04AL7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) Bulk TO-263; SOT3; D2PAK (TO-263) 7300 pF @ 25 V
MOSFET Operating Mode Enhancement
Transconductance 0.3680 kS
Unlock Full Specs
to access all available technical data